EN
  • EN
  • DE

PBSS8110AS,126

Part No PBSS8110AS,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A TO92 / Trans GP BJT NPN 100V 1A 830mW Automotive 3-Pin TO-92 Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 200mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 150 @ 250mA, 10V
Power - Max 830mW
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 791393-PBSS8110AS,126
Popularity Medium
Supply and Demand Status Balance
Family Name PBSS8110AS
Introduction Date November 11, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PBSS8110AS,126 CAD Model

Description

The NXP PBSS8110AS,126 is a high-performance, low V<sub>CEsat double PNP transistor housed in a compact, surface-mounted SOT1061 package. Designed for use in power management and switching applications, this transistor is a perfect choice for space-constrained designs requiring high efficiency and reliability.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device features a very low collector-emitter saturation voltage (V<sub>CEsat), which reduces power loss and improves efficiency, making it ideal for low voltage operation applications.
  • High Current Capability: With a collector current rating of up to 1 A, this transistor can handle significant current loads, making it suitable for driving moderate to high-power circuits.
  • Double PNP Configuration: The double PNP configuration allows for push-pull stages in amplifiers, providing a balanced drive that can be beneficial in audio and signal processing applications.
  • High Collector-Emitter Breakdown Voltage: The device has a high breakdown voltage of 100 V, offering a good safety margin for applications that may experience voltage spikes or surges.
  • Surface-Mount Package: The SOT1061 package is designed for surface mounting, which saves valuable board space and is compatible with modern PCB assembly processes.

Applications

The PBSS8110AS,126 is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Charging circuits for battery-powered devices
  • DC-DC converters
  • Motor control circuits
  • Signal amplification
  • Audio amplifiers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PBSS8110AS,126 is no exception. It is manufactured to meet high industry standards, ensuring stable performance over a wide range of conditions and a long operational lifespan.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess