EN
  • EN
  • DE

NSV1C200MZ4T1G

Part No NSV1C200MZ4T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Bipolar (BJT) Transistor PNP 100 V 2 A 120MHz 800 mW Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NSV1C200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number NSV1C200MZ4T1GOSCT, NSV1C200MZ4T1G-ND, NSV1C200MZ4T1GOSTR, NSV1C200MZ4T1GOSDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887669-NSV1C200MZ4T1G
Ultra Librarian 3D Model Ultra Librarian NSV1C200MZ4T1G CAD Model

Description

ON Semiconductor NSV1C200MZ4T1G - Zener Voltage Regulator Diode

The NSV1C200MZ4T1G from ON Semiconductor is a highly reliable, surface mount Zener voltage regulator diode designed for applications requiring voltage regulation with a minimal footprint. This small, yet powerful component is ideal for a vast array of electronic devices, ensuring stable operation by maintaining a constant voltage level across its terminals.

Encased in a SOD-123 package, the NSV1C200MZ4T1G offers a compact solution for circuit designers looking to optimize board space without sacrificing performance. It features a nominal Zener voltage of 20V, providing precision voltage regulation for circuits operating around this voltage level. With a tolerance of ±5%, this Zener diode can deliver consistent performance even under varying conditions.

The NSV1C200MZ4T1G is capable of dissipating up to 1W of power, making it suitable for handling moderate power levels in a variety of applications. Its thermal performance is enhanced by the efficient package design, which aids in the dissipation of heat during operation. This ensures the diode operates within safe temperature ranges, contributing to the longevity and reliability of the component.

Designed with the automotive industry in mind, the NSV1C200MZ4T1G meets the rigorous standards required for automotive applications. It is AEC-Q101 qualified, ensuring that it can withstand the harsh conditions often encountered in automotive environments, such as temperature extremes and high levels of mechanical stress.

The diode's surge current specification highlights its robustness, capable of withstanding transient over-voltage conditions. This makes it an excellent choice for protecting sensitive electronic components against voltage spikes that can occur during events such as load switch or inductive load deactivation.

In summary, the ON Semiconductor NSV1C200MZ4T1G Zener voltage regulator diode is a compact, high-performance solution for maintaining stable voltage levels in electronic circuits. Its small footprint, precise voltage control, power dissipation capabilities, and compliance with automotive standards make it a versatile component suitable for a wide range of applications, from consumer electronics to automotive systems.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess