NTB45N06L Power MOSFET Overview
The NTB45N06L from ON Semiconductor is a robust Power MOSFET designed to deliver high performance in a wide range of applications. This N-channel enhancement-mode silicon gate power field effect transistor is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.
Key Features
- Low R<sub>DS(on): The NTB45N06L boasts a low on-state resistance, which means it has a minimal voltage drop across the device when it is on, leading to increased efficiency and reduced power loss in applications.
- High Current Capability: With a continuous drain current of 45A, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
- Logic Level Gate Drive: It can be driven by logic level voltages, which simplifies the gate drive circuitry and makes it compatible with microcontroller outputs.
- High Energy Pulsed Current Capability: This device can withstand high pulsed currents, making it ideal for applications that require high peak currents.
Applications
The NTB45N06L is versatile and can be used in a variety of applications, including:
- Power supply switches
- Motor controls
- High-speed DC-DC converters
- Automotive environments
- Other switching applications where power efficiency is crucial
Technical Specifications
Some of the key technical specifications of the NTB45N06L include:
- Drain-to-Source Voltage (V<sub>DSS): 60V
- Continuous Drain Current (I<sub>D): 45A
- Power Dissipation (P<sub>D): 48W
- Operating Temperature Range: -55°C to 175°C
- R<sub>DS(on) Max @ V<sub>GS = 5V: 16mΩ
- Package: TO-220
The NTB45N06L is a powerful solution for designers looking to improve the efficiency and reliability of their power management systems. With its high current capacity and low on-resistance, it stands out as a high-quality component in ON Semiconductor's Power MOSFET portfolio.