EN
  • EN
  • DE

NTD4815N-1G

Part No NTD4815N-1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6.9A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.9A (Ta), 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 6.6nC @ 4.5V
Max Input Capacitance 770pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.26W (Ta), 32.6W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 060611-NTD4815N-1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4815N-1G CAD Model

Description

ON Semiconductor NTD4815N-1G Power MOSFET

The NTD4815N-1G is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is part of ON Semiconductor's extensive lineup of power management devices, catering to a wide range of applications requiring efficient power regulation and control.

Key Features

  • Low R<sub>DS(on): The NTD4815N-1G boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 30A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Thermal Performance: The device is encapsulated in a robust package that enhances thermal performance, ensuring reliability even under high temperature operating conditions.
  • Voltage Rating: This MOSFET is rated at 30V, making it ideal for a variety of mid-voltage applications.

Applications

The NTD4815N-1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power management for computing and telecommunications
  • Motor drives and control systems
  • Battery-powered circuits
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTD4815N-1G is no exception, and it undergoes rigorous testing to ensure it meets the stringent requirements for reliability and performance that customers expect from ON Semiconductor products.

Environmental Considerations

The NTD4815N-1G is designed with environmental considerations in mind. It is compliant with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronics manufacturers.

In summary, the NTD4815N-1G from ON Semiconductor is a reliable and efficient solution for a wide range of power applications. Its low on-resistance, high current capacity, and robust thermal performance make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Sanken
N-Channel MOS FET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3354 $61.6770
12+ $10.1213 $121.4556
18+ $9.8060 $176.5080
25+ $9.4895 $237.2375
32+ $9.1730 $293.5360
43+ $8.2236 $353.6148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess