EN
  • EN
  • DE

NTD4863NAT4G

Part No NTD4863NAT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 9.2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 9.2A (Ta), 49A (Tc)
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 13.5nC @ 4.5V
Max Input Capacitance 990pF @ 12V
Power Dissipation (Max) 1.27W (Ta), 36.6W (Tc)
Maximum Rds On at Id,Vgs 9.3 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 209340-NTD4863NAT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD4863NAT4G CAD Model

Description

ON Semiconductor NTD4863NAT4G - N-Channel Power MOSFET

The NTD4863NAT4G is a high-performance N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This robust transistor is designed to meet the requirements of a wide range of electronic applications, particularly those that demand high efficiency and power density. The NTD4863NAT4G is an ideal choice for power management tasks within both commercial and industrial equipment.

This MOSFET features advanced technology that enables it to deliver high current conduction and low power dissipation, making it an efficient component for switching applications. The NTD4863NAT4G is characterized by its low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses. This characteristic, combined with its fast switching speed, allows for improved overall system efficiency and performance.

The device comes in a compact, surface-mount package, specifically a TO-252 (DPAK) form factor, which is well-suited for space-constrained applications. Its ruggedized design ensures reliability and durability, even in harsh operating conditions. The MOSFET is also RoHS compliant, adhering to current environmental standards that restrict the use of hazardous substances in electronic components.

Key features of the NTD4863NAT4G include:

  • Continuous drain current (I<sub>D) of 24 A, providing considerable power for a range of applications.
  • Drain-source voltage (V<sub>DSS) of 30 V, which allows for operation in most low to medium voltage circuits.
  • Low threshold voltage (V<sub>GS(th)), ensuring the device can be easily driven by logic-level voltages.
  • High power dissipation capability, enabling the device to handle significant energy without overheating.

Applications for the NTD4863NAT4G are diverse and include DC/DC converters, power supply units, motor drives, and any other systems that require efficient power control. Its robustness and reliability make it particularly well-suited for automotive and industrial environments where stability and longevity are crucial.

Overall, the NTD4863NAT4G from ON Semiconductor represents a reliable and efficient solution for designers looking to improve the power management and efficiency of their electronic systems. With its combination of performance, compact size, and environmental compliance, it stands out as a valuable component in the power electronics domain.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9328 $58.9920
36+ $3.2271 $116.1756
56+ $3.1266 $175.0896
77+ $3.0249 $232.9173
99+ $2.9245 $289.5255
133+ $2.6219 $348.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess