EN
  • EN
  • DE

NTD70N03RT4G

Part No NTD70N03RT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 10A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 13.2nC @ 5V
Max Input Capacitance 1333pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.36W (Ta), 62.5W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004185-NTD70N03RT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTD70N03RT4G CAD Model

Description

Product Overview: NTD70N03RT4G from ON Semiconductor

The NTD70N03RT4G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient semiconductor solutions. This MOSFET is designed to meet the rigorous demands of a wide range of applications, including power management, automation, and high-efficiency power conversion.

Key Features

  • High Current Capacity: The NTD70N03RT4G boasts a robust continuous drain current (ID) of 70A, making it suitable for high current applications.
  • Low On-Resistance: With a low RDS(on) of just 7.5 mΩ at VGS = 10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High-Speed Switching: The device is optimized for fast switching performance, which is essential for reducing switching losses in power conversion applications.
  • Thermal Management: The MOSFET is encapsulated in a DPAK (TO-252) package, which offers excellent thermal performance and aids in heat dissipation.
  • Logic Level Gate Drive: It can be driven by 5V logic, simplifying the gate drive circuitry in many applications.

Applications

The versatile NTD70N03RT4G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • Load Switching

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTD70N03RT4G is no exception, as it is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure its performance under a variety of conditions.

Environmental Compliance

The NTD70N03RT4G is also environmentally friendly, complying with RoHS regulations, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious designers and manufacturers looking to create greener products.

In summary, the NTD70N03RT4G from ON Semiconductor is a powerful, efficient, and reliable component that is well-suited for high-performance power management and conversion applications. Its robust feature set and compliance with environmental standards make it a smart choice for engineers looking to optimize their designs for both performance and sustainability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess