EN
  • EN
  • DE

NTJD4001NT2G

Part No NTJD4001NT2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 0.25A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 250mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 10mA, 4V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Gate Charge 1.3nC @ 5V
Max Input Capacitance 33pF @ 5V
Maximum Power Dissipation 272mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 1083892-NTJD4001NT2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTJD4001NT2G CAD Model

Description

ON Semiconductor NTJD4001NT2G Dual N-Channel MOSFET

The ON Semiconductor NTJD4001NT2G is a high-performance, dual N-Channel Field Effect Transistor (MOSFET) that offers excellent power efficiency and switching performance. This compact, surface-mount technology (SMT) component is designed for a wide range of applications, including power management, load switching, and motor control in consumer, automotive, and industrial electronics.

Key Features and Benefits

  • Low On-Resistance: The NTJD4001NT2G features a low on-resistance of just 100 mΩ at 4.5V, which helps to minimize conduction losses and improve overall energy efficiency.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in one package saves space on the PCB and simplifies design by reducing the number of components needed.
  • High Continuous Drain Current: With a continuous drain current of 2 A, this MOSFET can handle significant power, making it suitable for a variety of high-demand applications.
  • Low Threshold Voltage: The device has a low threshold voltage, which allows for operation at lower gate voltages, thus providing greater flexibility in circuit design.
  • Fast Switching Speed: The fast switching capabilities of the NTJD4001NT2G make it ideal for high-speed applications, ensuring minimal switching losses and improved performance.

Applications

The versatility of the NTJD4001NT2G allows it to be used in a broad array of applications, such as:

  • Power management in portable devices
  • DC/DC converters
  • Battery management systems
  • Load switch circuits
  • Motor control modules

Package and Quality

The NTJD4001NT2G comes in a compact, lead-free, RoHS-compliant SOT-363 package, which is designed for optimal thermal performance and space-saving on the PCB. ON Semiconductor's commitment to quality ensures that this MOSFET meets stringent reliability standards for commercial and industrial use.

For designers and engineers looking for a reliable and efficient power switching solution, the NTJD4001NT2G from ON Semiconductor offers an excellent blend of performance, size, and ease of integration, making it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess