EN
  • EN
  • DE

NTJD4105CT1

Part No NTJD4105CT1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Small Signal MOSFET 20 V / -8.0 V, Complementary, +0.63 A / -0.775 A, SC-88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232516-NTJD4105CT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia
Ultra Librarian 3D Model Ultra Librarian NTJD4105CT1 CAD Model

Description

The ON Semiconductor NTJD4105CT1 represents a high-performance, dual N-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile component offers a combination of low on-resistance and high switching speeds, making it an ideal choice for power management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The device features an incredibly low on-resistance, which translates to reduced power losses and improved overall efficiency during operation.
  • Dual N-Channel: With two N-Channel MOSFETs in one package, the NTJD4105CT1 provides a space-saving solution, allowing for more compact circuit designs.
  • High Switching Speed: The fast switching capabilities of the NTJD4105CT1 ensure minimal delay in response times, which is crucial for high-frequency applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is integrated into this component to optimize power density and reduce gate charge, resulting in lower switching losses.
  • Low Threshold Voltage: The device operates at a low threshold voltage, enabling control with lower gate drive voltages and compatibility with a broader range of control circuits.

Applications

The NTJD4105CT1 is well-suited for a variety of applications that require efficient power control. These include, but are not limited to:

  • Power management modules
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Portable and wireless devices

Product Specifications

Parameter Value
Configuration Dual N-Channel
Drain-Source Voltage (VDS) 20 V
Continuous Drain Current (ID) 3.5 A
Power Dissipation (PD) 1.25 W
Package ChipFET

The NTJD4105CT1 is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its combination of efficiency, speed, and compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
970+ $0.1036 $100.4920
1,500+ $0.1000 $150.0000
2,155+ $0.0929 $200.1995
2,800+ $0.0893 $250.0400
3,500+ $0.0858 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess