EN
  • EN
  • DE

NTMFS005N10MCLT1G

Part No NTMFS005N10MCLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SINGLE N-CHANNEL POWER MOSFET 10 / N-Channel 100 V 16A (Ta), 105A (Tc) 3W (Ta), 125W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 16A, 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 5.1mOhm @ 34A, 10V
Vgs(th) (Max) @ Id 3V @ 192µA
Gate Charge (Qg) (Max) @ Vgs 55 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4100 pF @ 50 V
Power Dissipation (Max) 3W, 125W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Case / Package 8-PowerTDFN, 5 Leads
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMFS005N10MCLT1GTR,488-NTMFS005N10MCLT1GDKR,488-NTMFS005N10MCLT1GCT
Standard Package 1,500
Win Source Part Number 1324754-NTMFS005N10MCLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS005N10MCLT1G CAD Model

Description

ON Semiconductor NTMFS005N10MCLT1G - Power MOSFET

The NTMFS005N10MCLT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power regulation applications in a wide array of electronic devices. It is an N-channel MOSFET that offers a drain-to-source voltage (VDS) of 100V, making it suitable for high voltage switching applications.

This product features ultra-low on-resistance (RDS(on)), which significantly reduces conduction losses and improves overall system efficiency. The NTMFS005N10MCLT1G is capable of delivering a continuous drain current (ID) of up to 119A, ensuring robust performance for high-power applications. With its low gate charge (QG), this MOSFET enables fast switching, further enhancing its suitability for high-frequency circuits.

ON Semiconductor has packaged the NTMFS005N10MCLT1G in a compact, surface-mountable 5mm x 6mm footprint. The package is designed with a low thermal resistance, ensuring excellent heat dissipation and maintaining reliability even under high thermal stress conditions. This makes the NTMFS005N10MCLT1G an ideal choice for power management tasks where space is at a premium, such as in laptops, servers, telecom equipment, and power supplies.

The NTMFS005N10MCLT1G also features a robust body diode that can handle high surge currents, thereby providing additional protection against unexpected voltage spikes. Furthermore, it is characterized by a fast body diode recovery time, which is crucial in reducing noise and electromagnetic interference (EMI) in fast-switching power supplies.

With its combination of high-voltage capability, low on-resistance, and fast switching speeds, the NTMFS005N10MCLT1G from ON Semiconductor is a top-tier component for engineers looking to enhance power efficiency and reliability in their designs. Whether it's for consumer electronics, automotive systems, or industrial applications, this Power MOSFET stands as a testament to ON Semiconductor's commitment to high-quality and performance-driven components.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess