EN
  • EN
  • DE

NTMFS4846NT3G

Part No NTMFS4846NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12.7A/100A 5DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 12.7A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Rds On (Max) @ Id, Vgs 3.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 53 nC @ 11.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3250 pF @ 12 V
Power Dissipation (Max) 890mW (Ta), 55.5W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS4
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649877-NTMFS4846NT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS4846NT3G CAD Model

Description

ON Semiconductor NTMFS4846NT3G Power MOSFET

The ON Semiconductor NTMFS4846NT3G is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and switching. This semiconductor device is part of ON Semiconductor's extensive portfolio of MOSFETs that are renowned for their reliability, durability, and energy efficiency. The NTMFS4846NT3G is an ideal choice for a wide range of applications, including power supply, automotive, computing, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The NTMFS4846NT3G features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and enhances overall efficiency in applications.
  • High Current Capability: This MOSFET can handle a continuous drain current (I<sub>D), making it suitable for high-power applications.
  • Low Gate Charge: With a low total gate charge (Q<sub>g), it requires less energy to turn on and off, which is beneficial for high-frequency switching applications.
  • Single Power Supply: The NTMFS4846NT3G operates on a single power supply, simplifying the power design circuitry.
  • High Performance: It is designed to provide high-speed switching performance, which is critical for power conversion efficiency.
  • RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Applications
  • Computing Systems
  • Power Management Circuits

The NTMFS4846NT3G is housed in a compact, surface-mount package that ensures a minimal footprint on the PCB, allowing for high-density board designs. ON Semiconductor's commitment to quality ensures that this MOSFET meets the stringent requirements of a broad range of industrial and automotive-grade applications. With its robust construction and advanced technology, the NTMFS4846NT3G is engineered to provide a reliable and high-efficiency solution for your power control and management needs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess