EN
  • EN
  • DE

NTMFS5844NLT1G

Part No NTMFS5844NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 60 V, 61 A, 12 m, Single N.Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 11.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1460pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.7W (Ta), 107W (Tc)
Rds On (Maximum) @ Id, Vgs 12 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN
Win Source Part Number 1232587-NTMFS5844NLT1G
Manufacturer Homepage www.onsemi.com
Family Name NTMFS5844NL
Introduction Date July 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS5844NLT1G CAD Model

Description

The NTMFS5844NLT1G is a high-performance, Power MOSFET product manufactured by ON Semiconductor, renowned for its efficiency and reliability in a variety of power applications. This N-channel MOSFET is designed using advanced PowerTrench® technology that ensures optimal power density, reduced on-resistance, and superior switching performance.

Key Features

  • Low RDS(on): Offers lower conduction losses with a very low on-resistance of 1.7 mΩ typical at VGS = 10 V, enabling high efficiency in power conversion.
  • High Continuous Drain Current (ID): Capable of supporting a continuous drain current of up to 67.5 A, making it suitable for high current applications.
  • PowerTrench® Technology: Utilizes ON Semiconductor's proprietary PowerTrench® process which minimizes gate charge (Qg), reduces power loss, and provides lower noise operation.
  • High Temperature Performance: Operates effectively at high temperatures with a maximum junction temperature of 150°C, ensuring reliability in demanding conditions.
  • RoHS Compliant: Meets environmental standards by being RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The NTMFS5844NLT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power management for computing
  • Motor drives
  • Battery management systems
  • Power supplies for telecom and server applications

Package and Quality

This MOSFET is offered in a compact 5x6mm² footprint with a low-profile and low-resistance Power QFN package, which is excellent for space-constrained applications. The NTMFS5844NLT1G is also AEC-Q101 qualified, making it suitable for automotive applications where rigorous quality standards are required.

With its exceptional performance and adherence to high-quality standards, the NTMFS5844NLT1G from ON Semiconductor is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0699 $54.6291
18+ $5.6783 $102.2094
28+ $5.4825 $153.5100
40+ $5.0909 $203.6360
52+ $4.8951 $254.5452
64+ $4.6993 $300.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,114 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess