EN
  • EN
  • DE

NTMFS5C673NLT3G

Part No NTMFS5C673NLT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 60 V 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843881-NTMFS5C673NLT3G
Ultra Librarian 3D Model Ultra Librarian NTMFS5C673NLT3G CAD Model

Description

ON Semiconductor NTMFS5C673NLT3G Product Overview

The NTMFS5C673NLT3G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices designed to meet the increasing demands of modern electronic applications. The NTMFS5C673NLT3G is specifically engineered to provide outstanding performance in a wide range of applications, including power management, computing, and high-frequency circuits.

Key Features

  • Low RDS(on): This MOSFET boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in your applications.
  • High Continuous Drain Current (ID): With the capability to handle a high amount of continuous current, this device is well-suited for demanding power applications.
  • Power-33 Package: Enclosed in a compact and robust Power-33 package, the NTMFS5C673NLT3G ensures a minimal footprint on the PCB while providing excellent thermal performance.
  • Fast Switching Speed: The fast switching capability of this MOSFET makes it ideal for high-efficiency power supplies and other applications where switching losses are a concern.
  • 100% UIL Tested: This product has been subjected to UIL (Unclamped Inductive Load) testing, ensuring reliability and robustness in real-world applications.

Applications

  • DC/DC Converters
  • Motor Drives
  • Computing Systems
  • Power Supply Circuits
  • Telecommunications

With its exceptional efficiency and durability, the NTMFS5C673NLT3G from ON Semiconductor is a top choice for designers looking to optimize their power designs. Whether you're developing power supplies for computers, high-speed motor drives, or efficient telecommunications equipment, this MOSFET will provide the performance and reliability that you need. Its advanced features and robust package design make it a versatile component for a multitude of high-performance applications.

Choose the NTMFS5C673NLT3G for your next project and experience the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2243 $55.0935
100+ $1.0045 $100.4500
155+ $0.9731 $150.8305
215+ $0.9418 $202.4870
275+ $0.9104 $250.3600
370+ $0.8162 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess