EN
  • EN
  • DE

NTMFS5H414NLT1G

Part No NTMFS5H414NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 35A/210A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 35A (Ta), 210A (Tc) 3.1W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NTMFS5H414NLT1G-ND, NTMFS5H414NLT1GOSTR, NTMFS5H414NLT1GOSDKR, NTMFS5H414NLT1GOSCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887804-NTMFS5H414NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS5H414NLT1G CAD Model

Description

The NTMFS5H414NLT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This N-channel MOSFET is designed to meet the high-performance requirements of modern electronic circuits, offering a perfect blend of power efficiency and reliability.

Key Features

  • Low RDS(on): This device boasts an exceptionally low on-resistance, which means it minimizes power loss during operation, leading to higher efficiency in power management applications.
  • High Current Capability: With the ability to handle high currents, the NTMFS5H414NLT1G is ideal for demanding applications that require robust power handling.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench technology ensures that the MOSFET delivers optimal performance while maintaining a low thermal footprint.
  • Single Pulse Avalanche Energy Rated: This device can withstand high-energy pulses in the avalanche and commutation modes, making it suitable for rugged applications.
  • RoHS Compliant: The NTMFS5H414NLT1G is compliant with RoHS standards, ensuring that it meets the environmental and safety standards for hazardous substances.

Applications

The versatility of the NTMFS5H414NLT1G allows it to be used in a wide range of applications. It is particularly well-suited for power supplies, DC-DC converters, motor drives, and other power management tasks within consumer electronics, automotive systems, and industrial equipment.

Product Specifications

  • Package: SO-FL (8)
  • Voltage Rating: 40V
  • Continuous Drain Current: 173A
  • Power Dissipation: 2.4W
  • Operating Temperature Range: -55°C to +150°C

In summary, the NTMFS5H414NLT1G from ON Semiconductor represents a powerful solution for designers seeking a high-performance, energy-efficient MOSFET. With its advanced features and robust design, it is set to deliver outstanding performance in a variety of electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8667 $50.2671
32+ $3.1727 $101.5264
49+ $3.0736 $150.6064
68+ $2.9744 $202.2592
87+ $2.8753 $250.1511
117+ $2.5778 $301.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess