EN
  • EN
  • DE

NTMFSC0D9N04CL

Part No NTMFSC0D9N04CL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 8PQFN / N-Channel 40 V 313A (Tc) 83W (Ta) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 313A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 143 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 8500 pF @ 20 V
Power Dissipation (Max) 83W
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Supplier Device Package 8-PQFN (5x6)
Case / Package 8-PowerTDFN
Base Product Number NTMFSC0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMFSC0D9N04CLTR,488-NTMFSC0D9N04CLCT,488-NTMFSC0D9N04CLDKR,NTMFSC0D9N04CL-ND
Standard Package 3,000
Win Source Part Number 1324746-NTMFSC0D9N04CL
Ultra Librarian 3D Model Ultra Librarian NTMFSC0D9N04CL CAD Model

Description

The ON Semiconductor NTMFSC0D9N04CL is a state-of-the-art, high-performance MOSFET designed to deliver superior efficiency and power density in a wide range of applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry. With its compact footprint and low on-resistance, the NTMFSC0D9N04CL is an ideal choice for power management tasks where space and efficiency are critical.

Key Features

  • Low On-Resistance: The device features an exceptionally low on-resistance, which translates into lower conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: Engineered to handle high currents, this MOSFET can support demanding power requirements without compromising performance.
  • Power-Saving: The NTMFSC0D9N04CL is designed for energy-saving applications, making it an eco-friendly choice that can help reduce power consumption and extend battery life in portable devices.
  • Thermal Management: Advanced thermal properties ensure that the device operates reliably even under high-temperature conditions, contributing to the longevity of the product.
  • Robust Package: Encased in a durable package, the NTMFSC0D9N04CL is built to withstand the rigors of everyday use, and is suitable for a variety of mounting techniques.

Applications

The versatility of the NTMFSC0D9N04CL allows it to be used in a broad array of applications. It is particularly well-suited for use in power supplies, DC-DC converters, motor drives, and other power-intensive applications where efficiency is paramount. Additionally, its robust design makes it an excellent choice for automotive electronics, industrial systems, and consumer electronics that require reliable and efficient power control.

Conclusion

In summary, the ON Semiconductor NTMFSC0D9N04CL MOSFET is a high-quality component that offers superior performance for a range of electrical applications. Its low on-resistance, high current handling, power-saving features, excellent thermal management, and durable construction make it a valuable addition to any power management system. Whether for industrial, automotive, or consumer electronics, the NTMFSC0D9N04CL is designed to meet the most demanding requirements, ensuring efficient and reliable operation.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8866 $51.9588
43+ $2.3685 $101.8455
66+ $2.2944 $151.4304
91+ $2.2204 $202.0564
117+ $2.1464 $251.1288
156+ $1.9244 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess