EN
  • EN
  • DE

NTR4503NT3G

Part No NTR4503NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.5A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 7nC @ 10V
Max Input Capacitance 250pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 420mW (Ta)
Maximum Rds On at Id,Vgs 110 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084013-NTR4503NT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian NTR4503NT3G CAD Model

Description

The ON Semiconductor NTR4503NT3G is a high-performance N-Channel Power MOSFET designed for a wide range of applications, from power management to load switching. This MOSFET features advanced technology that provides low on-resistance, high switching performance, and excellent thermal characteristics, making it an ideal choice for efficient power conversion and control.

Key Features:

  • Low R<sub>DS(on): Offers minimal conduction losses with low on-state resistance, ensuring high efficiency in power conversion.
  • High Continuous Drain Current (I<sub>D): Capable of handling a continuous drain current, which allows it to be used in high-power applications.
  • Low Threshold Voltage (V<sub>GS(th)): Operates at lower gate voltages, making it suitable for low-voltage drive sources and battery-operated circuits.
  • Fast Switching Speed: Enables quick transitions between on and off states, improving the performance in switching applications such as DC-DC converters.
  • ESD Protected Gate: Comes with built-in electrostatic discharge protection for increased reliability and longevity of the component.
  • SOT-23 Package: Enclosed in a compact SOT-23 package that is ideal for space-constrained applications and allows for efficient thermal dissipation.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Load Switching
  • Portable Electronic Devices

The NTR4503NT3G from ON Semiconductor is a testament to the company's commitment to providing robust and reliable components for the electronics industry. With its combination of high efficiency, low power consumption, and compact form factor, this MOSFET is an excellent choice for engineers and designers looking to optimize their power management and switching solutions.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess