EN
  • EN
  • DE

NVMFS5C468NLWFAFT1G

Part No NVMFS5C468NLWFAFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 37A 5DFN / N-Channel 40 V 37A (Tc) 28W (Tc) Surface Mount, Wettable Flank 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 10.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.3 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 570 pF @ 25 V
Power Dissipation (Max) 28W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500
Win Source Part Number 988163-NVMFS5C468NLWFAFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C468NLWFAFT1G CAD Model

Description

ON Semiconductor NVMFS5C468NLWFAFT1G - Power MOSFET

The NVMFS5C468NLWFAFT1G is a cutting-edge Power MOSFET device from ON Semiconductor, designed to deliver high efficiency and power density for a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, and it is engineered to meet the demanding requirements of today's electronic devices.

Featuring a compact, low-profile package, the NVMFS5C468NLWFAFT1G is a Single N-Channel MOSFET that operates at 40V. It is well-suited for automotive applications and is AEC-Q101 qualified, ensuring reliability and performance under the harsh conditions typically found in automotive environments. With a continuous drain current of 304A, this MOSFET can handle high current loads, making it an ideal choice for powertrain systems, DC/DC converters, and other high-current automotive applications.

The device's low on-resistance (RDS(on)) of 0.75 mOhm at 10V maximizes efficiency by reducing conduction losses, which is critical for energy-saving applications. The low gate charge (Qg) and capacitance (Ciss) further enhance the switching performance, enabling faster switching speeds and reduced switching losses. This contributes to improved overall system efficiency and reduced heat generation.

The NVMFS5C468NLWFAFT1G also features robust thermal management characteristics. Its advanced package design allows for excellent heat dissipation, ensuring stable operation even under high power and high temperature conditions. Additionally, the MOSFET is designed with an integrated ESD protection diode, which safeguards the device against electrostatic discharge events, enhancing its durability and longevity.

ON Semiconductor's commitment to environmental sustainability is reflected in the NVMFS5C468NLWFAFT1G's compliance with RoHS regulations, making it a lead-free and environmentally friendly component. This Power MOSFET is a testament to ON Semiconductor's dedication to providing high-performance, energy-efficient solutions for the automotive industry and beyond.

With its robust design, high efficiency, and automotive-grade reliability, the NVMFS5C468NLWFAFT1G from ON Semiconductor is an exceptional choice for designers looking to optimize their power management systems with a high-quality, durable, and efficient MOSFET.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4150 $50.7150
51+ $1.9815 $101.0565
79+ $1.9196 $151.6484
108+ $1.8577 $200.6316
140+ $1.7958 $251.4120
187+ $1.6100 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess