EN
  • EN
  • DE

PCP1208-TD-H

Part No PCP1208-TD-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 700MA PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor NPN 200 V 700 mA 120MHz 1.3 W Surface Mount PCP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package PCP
Family Name PCP1208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number PCP1208-TD-HOSDKR, PCP1208-TD-HOSTR, PCP1208-TD-HOSCT, PCP1208-TD-H-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888793-PCP1208-TD-H
Ultra Librarian 3D Model Ultra Librarian PCP1208-TD-H CAD Model

Description

The PCP1208-TD-H is a high-performance, power-efficient component from ON Semiconductor, a leading provider in the semiconductor industry. This innovative product is designed to cater to a wide range of applications, particularly in the power management and control sectors.

Key Features

  • High Efficiency: The PCP1208-TD-H boasts exceptional energy efficiency, which is critical for minimizing power loss in electronic systems and extending the life of battery-powered devices.
  • Durability: Built with robust materials, it ensures long-term reliability and stability under various operating conditions.
  • Compact Size: Its small footprint makes it ideal for space-constrained applications without compromising on performance.
  • Thermal Performance: Excellent thermal characteristics allow for better heat dissipation, ensuring the component operates within safe temperature ranges.

Applications

The versatility of the PCP1208-TD-H allows it to be utilized in numerous applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

The PCP1208-TD-H is engineered with precision, ensuring it meets the stringent requirements of modern electronic devices. Below are some of its technical specifications:

  • Operating Temperature Range: Suitable for a wide range of ambient temperatures, providing flexibility in various environments.
  • Package Type: The device is available in a package that is designed for optimal electrical and thermal performance.
  • Quality and Standards: Manufactured in compliance with industry standards, guaranteeing high quality and reliability.

Conclusion

ON Semiconductor's PCP1208-TD-H is a testament to the company's commitment to innovation and quality. With its superior efficiency, durability, and compact design, this product is an excellent choice for designers and engineers looking to enhance the performance and reliability of their power management systems. Whether used in consumer electronics, automotive, or industrial applications, the PCP1208-TD-H delivers the performance needed to meet the challenges of today's and tomorrow's electronic devices.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess