EN
  • EN
  • DE

SCH1302-TL-E

Part No SCH1302-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2A 6SCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Rds On (Max) @ Id, Vgs 165mOhm @ 1A, 4V
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 410 pF @ 10 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-SCH
Package / Case 6-SMD, Flat Leads
Standard Package 5,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 664498-SCH1302-TL-E
Ultra Librarian 3D Model Ultra Librarian SCH1302-TL-E CAD Model

Description

Product Overview: SCH1302-TL-E by ON Semiconductor

The SCH1302-TL-E is a high-performance, versatile Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to deliver superior efficiency in a wide range of applications, offering a solution for designers looking for a component that can handle high-frequency operation and energy-sensitive requirements.

Key Features

  • Low Forward Voltage Drop: The SCH1302-TL-E boasts a low forward voltage drop, enhancing system efficiency by minimizing power loss during conduction.
  • High Current Capability: This diode is capable of supporting high current operations, making it suitable for high-load applications.
  • Fast Switching Speed: With its fast switching capabilities, the SCH1302-TL-E is ideal for high-frequency circuits, contributing to better performance and reduced switching losses.
  • Low Power Loss: The device is designed to minimize power loss, which is crucial for power-sensitive designs and contributes to energy savings.
  • Small Package Size: The SCH1302-TL-E comes in a compact package, allowing for efficient use of PCB space and making it suitable for miniaturized electronic assemblies.

Applications

  • Power Supply Circuits
  • DC-DC Converters
  • Reverse Battery Protection
  • Automotive Applications
  • Portable Devices
  • High-Frequency Inverters

The SCH1302-TL-E is a testament to ON Semiconductor's commitment to providing components that meet the rigorous demands of modern electronic devices. Its robust design ensures reliability and longevity, even in the most challenging conditions. Whether used in automotive systems, portable electronics, or power management applications, the SCH1302-TL-E is an excellent choice for engineers looking to optimize their designs for both performance and power efficiency.

By integrating the SCH1302-TL-E into your electronic designs, you can expect a product that delivers not only on performance but also on ON Semiconductor's promise of quality and durability. Embrace the future of high-efficiency electronics with the SCH1302-TL-E Schottky barrier diode.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,854 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess