EN
  • EN
  • DE

SCH2819-TL-H

Part No SCH2819-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 741632-SCH2819-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH2819-TL-H CAD Model

Description

ON Semiconductor SCH2819-TL-H Product Overview

The SCH2819-TL-H from ON Semiconductor is a high-performance, P-Channel MOSFET designed for a variety of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge. The result is a product that offers efficiency and reliability for systems that require P-Channel switching.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -20 V
  • Continuous Drain Current: -6.5 A
  • RDS(on): 19 mOhms at VGS = -4.5 V
  • Gate Charge: 12.5 nC (typical)
  • Power Dissipation: 1.25 W
  • Package: SuperSOT™-3
  • RoHS: Compliant

Applications

The SCH2819-TL-H is suitable for a wide range of applications including, but not limited to:

  • Load switch circuits
  • Power management functions
  • Battery powered devices
  • DC/DC converters
  • Motor control circuits

Product Advantages

ON Semiconductor's SCH2819-TL-H offers several advantages for designers looking for a reliable P-Channel MOSFET. The low RDS(on) ensures minimal power loss and heat generation, making it ideal for power-sensitive applications. Its high-speed switching capabilities improve overall system efficiency and performance. The small footprint of the SuperSOT™-3 package allows for compact PCB designs without sacrificing power handling or thermal performance.

Environmental and Quality Certifications

The SCH2819-TL-H is a testament to ON Semiconductor's commitment to environmental responsibility and quality. It is RoHS compliant, ensuring that it adheres to the latest environmental standards by avoiding the use of hazardous substances. Additionally, ON Semiconductor's quality management systems ensure that each device meets rigorous standards for performance and reliability.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess