EN
  • EN
  • DE

SFT1341-TL-E

Part No SFT1341-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 1mA
Max Gate Charge 8nC @ 4.5V
Max Input Capacitance 650pF @ 20V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 1W (Ta), 15W (Tc)
Maximum Rds On at Id,Vgs 112 mOhm @ 5A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK/TP-FA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1095440-SFT1341-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1341-TL-E CAD Model

Description

The SFT1341-TL-E is a high-performance PNP transistor developed by ON Semiconductor, an industry leader in semiconductor solutions. This transistor is designed to meet the requirements of a wide range of electronic applications, particularly in power management and switching circuits.

Key Features:

  • High Current Capability: The SFT1341-TL-E is capable of handling continuous collector currents up to 1.5A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in switching applications.
  • Fast Switching Speed: This transistor has a fast switching response, which is essential for high-speed circuit operation and reduces switching losses.
  • High hFE: With a high DC current gain (hFE), this component ensures a high level of amplification, making it ideal for driving larger loads with a smaller input signal.
  • Compact Package: The SFT1341-TL-E comes in a small, surface-mount package, which is ideal for space-constrained applications and helps to reduce the overall size of the electronic device.

Applications:

The versatility of the SFT1341-TL-E allows it to be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Load switches

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality and reliable components. The SFT1341-TL-E is manufactured with stringent quality control processes and is designed to meet the rigorous standards required for industrial and consumer electronics. Its robust design ensures a long operational life and consistent performance even in challenging environmental conditions.

Conclusion:

The SFT1341-TL-E from ON Semiconductor is an excellent choice for designers looking for a PNP transistor that offers high current capability, low saturation voltage, fast switching speed, and high current gain. Its compact packaging and ability to work in a variety of applications make it a highly versatile component for any electronic project or commercial product.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess