ON Semiconductor SMMBFJ309LT1G - N-Channel RF Amplifier
The ON Semiconductor SMMBFJ309LT1G is a high-performance N-Channel RF Amplifier designed for a wide range of applications that require low noise and low signal distortion. This versatile transistor is ideal for VHF and UHF applications, including commercial, industrial, and military markets.
Key Features:
- Device Type: N-Channel RF Amplifier Transistor
- Package: SOT-23, a compact surface-mount package, which offers a small footprint and is easy to integrate into various circuit designs.
- Drain-Source Voltage (Vds): 25V, providing sufficient headroom for various RF applications.
- Gate-Source Voltage (Vgs): -8.0V, allowing for a wide range of operating conditions.
- Continuous Drain Current (Id): 10mA, suitable for low-power operations.
- Power Dissipation (Pd): 225mW, ensuring reliable operation without excessive heat generation.
- Low Noise Figure: This transistor is optimized for low noise performance, making it an excellent choice for sensitive RF amplification needs.
- High Gain: The SMMBFJ309LT1G offers high gain levels, which is critical for maintaining signal integrity in amplification circuits.
Applications:
The SMMBFJ309LT1G is suitable for a broad array of applications, including but not limited to:
- Low noise RF amplifiers
- VHF/UHF amplifiers
- Commercial radio and television equipment
- GPS receivers
- Wireless communication systems
- Industrial and military-grade communication devices
Quality and Reliability:
ON Semiconductor is known for its commitment to quality and reliability. The SMMBFJ309LT1G is manufactured to meet high standards, ensuring stable performance and longevity in demanding environments. With its robust construction and proven design, this RF amplifier transistor is a reliable choice for designers and engineers looking to enhance their RF signal processing capabilities.