EN
  • EN
  • DE

SVD2955T4G

Part No SVD2955T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 12A DPAK  /  P-Channel 60 V 12A (Ta) 55W (Tj) Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 12A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 180mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 750 pF @ 25 V
Power Dissipation (Max) 55W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number SVD2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names SVD2955T4GOSDKR,SVD2955T4GOSCT,SVD2955T4GOSTR
Standard Package 2,500
Win Source Part Number 962244-SVD2955T4G
Ultra Librarian 3D Model Ultra Librarian SVD2955T4G CAD Model

Description

The ON Semiconductor SVD2955T4G is a high-performance, P-Channel MOSFET designed to meet a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions for power management challenges.

Key Features

  • Voltage Rating: The SVD2955T4G boasts a drain-source voltage (Vds) of -60V, making it suitable for various circuits that require a high voltage rating.
  • Current Capacity: With a continuous drain current (Id) of -2.9A, this MOSFET can handle significant power, suitable for a broad range of applications.
  • Low RDS(on): It features a low on-state resistance (RDS(on)) of just 0.135 ohms at -10V, which means it has a low voltage drop when conducting and thus increases efficiency.
  • Power Dissipation: With a power dissipation (Pd) of 1.25W, the SVD2955T4G is capable of managing the heat generated during operation effectively.
  • Package: Housed in a compact SOT-223 package, it offers a space-saving solution without compromising performance.

Applications

The versatility of the SVD2955T4G allows it to be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switch applications
  • Battery management systems

Reliability and Performance

ON Semiconductor's SVD2955T4G MOSFET is designed to deliver not only performance but also reliability. It operates over a temperature range of -55°C to 150°C, ensuring stability across a wide range of environmental conditions. Additionally, it is RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

In summary, the SVD2955T4G from ON Semiconductor is a robust P-Channel MOSFET that provides designers with a high-efficiency component for their power management solutions. Its low RDS(on), high voltage and current ratings, along with a compact form factor, make it an excellent choice for engineers looking to optimize their designs for both performance and size.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7804 $50.7260
140+ $0.7301 $102.2140
215+ $0.7049 $151.5535
310+ $0.6546 $202.9260
400+ $0.6294 $251.7600
500+ $0.6042 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess