EN
  • EN
  • DE

TL431IDMR2G

Part No TL431IDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 2.2% MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±2.2% 100 mA 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TL431IDMR2GOSCT, TL431IDMR2G-ND, TL431IDMR2GOSTR, TL431IDMR2GOSDKR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899782-TL431IDMR2G
Ultra Librarian 3D Model Ultra Librarian TL431IDMR2G CAD Model

Description

ON Semiconductor TL431IDMR2G – Precision Programmable Reference

The TL431IDMR2G is a versatile, programmable precision shunt voltage reference from ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance component is designed to maintain a stable reference voltage over a wide range of operating conditions, making it an essential part of many electronic applications including power supplies, battery chargers, and voltage monitoring systems.

Featuring a three-terminal adjustable shunt regulator with specified thermal stability over applicable automotive, commercial, and military temperature ranges, the TL431IDMR2G offers excellent flexibility. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with two external resistors. This device exhibits a low output noise voltage, making it suitable for precision applications.

Key Features:

  • Voltage Reference: Programmable output from 2.495 V to 36 V.
  • Temperature Stability: High stability over the full temperature range.
  • Low Dynamic Output Impedance: Ensures stable voltage under varying load conditions.
  • Surface-Mount Package: Supplied in a small outline, surface-mount DMR2 package for space-constrained applications.
  • Low Noise: Suitable for precision and noise-sensitive applications.
  • Wide Operating Current: Functions with a wide current range from 1 mA to 100 mA.

Applications:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage or current regulation
  • Switching power supplies
  • Linear power supplies

The TL431IDMR2G is a critical component for designers looking for a reliable and adjustable voltage reference. It's not only a popular choice due to its precision and programmability but also for its robustness, being capable of withstanding harsh environmental conditions. Whether for industrial, automotive, or consumer electronics, the TL431IDMR2G from ON Semiconductor is a go-to solution for maintaining accurate voltage levels in complex circuits.

For detailed specifications and application guidance, refer to the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1066 $58.0970
1,320+ $0.0875 $115.5000
2,045+ $0.0848 $173.4160
2,820+ $0.0820 $231.2400
3,640+ $0.0794 $289.0160
4,875+ $0.0711 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess