The ON Semiconductor UMC2NT1 is a high-performance, dual common emitter transistor that offers a compact and efficient solution for a wide range of electronic applications. This device is housed in a space-saving SOT-363 package, making it ideal for use in situations where board space is at a premium.
Key Features
- Device Type: Dual NPN transistors
- Configuration: Dual common emitter
- Package: SOT-363, providing a small footprint
- Collector-Emitter Voltage (Vceo): Capable of withstanding up to 50V
- Collector Current (Ic): Maximum of 100mA for each transistor
- DC Current Gain (hFE): High gain performance with a range of 120 to 560
- Transition Frequency (fT): High transition frequency of 250MHz
- Power Dissipation: 150mW per transistor, allowing for reasonable power handling
Applications
The UMC2NT1 is suitable for a myriad of applications, including but not limited to:
- Signal processing
- Audio amplifiers
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
- General purpose switching and amplification
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the UMC2NT1 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring reliability and performance. The device also conforms to the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.
Summary
The ON Semiconductor UMC2NT1 is a versatile and reliable component that provides designers with a dual transistor solution that is both space-efficient and powerful. Its high transition frequency, combined with a robust voltage and current handling capacity, makes it suitable for a diverse range of applications. The SOT-363 package ensures that it can be used in applications where space is at a premium without sacrificing performance.