EN
  • EN
  • DE

VEC2607-TL-E

Part No VEC2607-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 902522-VEC2607-TL-E
Ultra Librarian 3D Model Ultra Librarian VEC2607-TL-E CAD Model

Description

ON Semiconductor VEC2607-TL-E MOSFET

The ON Semiconductor VEC2607-TL-E is a high-performance, N-Channel Trench MOSFET designed to deliver efficiency and power density in a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that are engineered to meet the rigorous requirements of modern electronic circuits, offering designers a perfect blend of low on-resistance and cost-effectiveness.

Key Features

  • Low On-Resistance: The VEC2607-TL-E features an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power management applications.
  • High Current Capability: This MOSFET is capable of handling high currents, which is crucial for applications that require robust power handling capabilities.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, enabling it to be used in low-voltage applications and simplifying drive circuitry.
  • Small Package Size: The VEC2607-TL-E comes in a compact package, allowing for space-saving designs and making it suitable for use in portable and space-constrained applications.
  • High-Speed Switching: Designed for fast switching, this MOSFET is ideal for high-frequency applications, including switching power supplies and DC-DC converters.

Applications

The versatile nature of the VEC2607-TL-E MOSFET makes it suitable for a broad range of applications, including:

  • Power Management Solutions
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switches
  • Battery Management Systems
  • Computing and Server Applications

Product Specifications

The VEC2607-TL-E is characterized by its robust performance and reliability. Here are some of the key specifications:

  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 160A
  • Power Dissipation (P<sub>D): 2.5W
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality ensures that the VEC2607-TL-E MOSFET not only meets the demands of modern electronics but also offers reliability for long-term operation. Its efficiency and thermal management characteristics make it an excellent choice for designers looking to optimize their power designs for performance and size.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7256 $60.3960
85+ $1.4160 $120.3600
130+ $1.3710 $178.2300
175+ $1.3271 $232.2425
230+ $1.2832 $295.1360
305+ $1.1504 $350.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess