EN
  • EN
  • DE

LGT671-L2N1

Part No LGT671-L2N1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
RoHS State Request Verification
Win Source Part Number 739294-LGT671-L2N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LGT671-L2N1 CAD Model

Description

The LGT671-L2N1 is a high-performance green LED manufactured by OSRAM Opto Semiconductors. It's designed for applications requiring a bright and efficient green light source. These LEDs are commonly used in displays, indicators, and automotive lighting.

Applications

  • Indicator lights
  • Backlighting for LCD displays
  • Automotive interior lighting
  • Traffic signals
  • Status indicators
  • Medical equipment
  • Consumer electronics

Features

  • Green Light Emission: Produces a vibrant green light output.
  • High Luminous Intensity: Provides a bright and easily visible light source.
  • Wide Viewing Angle: Distributes the light evenly for optimal visibility.
  • Long Lifespan: Offers extended operating life and high reliability.
  • Low Power Consumption: Minimizes energy consumption for efficient operation.
  • Compact Package: Allows for integration into small and space-constrained devices.
  • RoHS Compliant: Environmentally friendly, meeting industry standards.

Benefits

  • Excellent Visibility: High luminous intensity ensures clear visibility even in brightly lit environments.
  • Energy Efficient: Low power consumption reduces energy costs and environmental impact.
  • Long-Term Reliability: Extended lifespan minimizes maintenance and replacement requirements.
  • Versatile Applications: Suitable for a wide range of applications requiring a green light source.
  • Compact Design: Enables the development of smaller and more portable devices.

Additional Details

The LGT671-L2N1 typically comes in a surface-mount package for easy integration into circuit boards. Important specifications include the forward voltage, luminous flux, and dominant wavelength of the emitted light. Consult the datasheet for specific details on these parameters, as well as the maximum ratings and operating conditions. These LEDs are designed for reliable performance and consistent color output in various operating conditions.

You May Also Be Interested in

Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1347 $59.5593
45+ $2.5722 $115.7490
70+ $2.4913 $174.3910
96+ $2.4116 $231.5136
124+ $2.3308 $289.0192
166+ $2.0906 $347.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess