EN
  • EN
  • DE

2SK316PTW

Part No 2SK316PTW
Manufacturer Panasonic
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037751-2SK316PTW
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK316PTW CAD Model

Description

The 2SK316PTW is an N-channel MOSFET designed for RF amplifier applications. Manufactured by Panasonic, this transistor offers high performance and reliability in high-frequency circuits. It is particularly well-suited for use in VHF and UHF amplifiers, as well as in oscillator circuits.

Applications

  • VHF/UHF Amplifiers
  • Oscillator Circuits
  • RF Front-End Systems
  • Wireless Communication Devices
  • High-Frequency Switching Applications

Features

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High-Speed Switching
  • Surface Mount Package

Benefits

  • Improved Signal Amplification: The 2SK316PTW provides significant signal amplification, enhancing the performance of RF circuits.
  • Reduced Noise: Its low noise figure ensures minimal interference, resulting in clearer and more reliable signal transmission.
  • Efficient Switching: The high-speed switching capability allows for efficient operation in various RF applications.
  • Compact Design: The surface mount package enables a compact design, making it suitable for space-constrained applications.
  • Enhanced Reliability: Manufactured by Panasonic, this MOSFET offers high reliability and consistent performance.

Technical Specifications

The 2SK316PTW typically features a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and drain current (ID) rating suitable for RF amplifier applications. Its key specifications include a high power gain and low noise figure, making it an excellent choice for demanding RF designs. The specific values for these parameters can be found in the manufacturer's datasheet.

In summary, the 2SK316PTW is a reliable and high-performance N-channel MOSFET designed for RF amplifier applications. Its features make it ideal for use in VHF/UHF amplifiers, oscillator circuits, and other high-frequency systems, offering improved signal amplification, reduced noise, and efficient switching.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess