EN
  • EN
  • DE

PLF1MA-C

Part No PLF1MA-C
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description MARKER TIE NATURAL 18LBS 5.1" / Marker Strap/Flag Tie Natural 0.87" (22.10mm) 0.098" (2.50mm) 18 lbs (8.16 kg)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series PAN-TY® PLF
Package 100 per Pkg
Wire/Cable Tie Type Marker Strap/Flag Tie
Length - Approximate 5"
Bundle Diameter 0.87" (22.10mm)
Width 0.098" (2.50mm)
Length - Actual 0.425' (129.54mm, 5.10")
Mounting Type Free Hanging (In-Line)
Tensile Strength 18 lbs (8.16 kg)
Features Write-On Area
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number PLF1M
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-10501,PLF1MA-C-ND
Standard Package 100
Win Source Part Number 1005590-PLF1MA-C
Ultra Librarian 3D Model Ultra Librarian PLF1MA-C CAD Model

Description

The Panduit Corp PAN-TY PLF1MA-C is a cable tie and zip tie with a write-on area.

  • Type: marker strap/flag tie
  • Width: 0.098" (2.50mm)
  • Bundle Diameter: 0.87" (22.10mm)
  • Material: Polyamide (PA66), Nylon 6/6
  • Mounting: free hanging (in-line) mounted
  • Package: 100 per Pkg
  • Standard Package: 100
  • Tensile Strength: 18 lbs (8.16 kg)
  • Color: natural
  • Category: Cables, Wires - Management>Cable Ties and Zip Ties
  • Popularity: medium

You May Also Be Interested in

3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
TE Connectivity
CBL TIE LOCKING BLK 50LBS 11.83" / Standard, Locking Black 3.00" (76.20mm) 0.183" (4.65mm) 50 lbs (22.68 kg)
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
TE Connectivity
CBL TIE LOCKING BLACK 30LBS 6" / Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Lowest to $0.4250
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess