EN
  • EN
  • DE

PI74LPT652S

Part No PI74LPT652S
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217770-PI74LPT652S
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT652S CAD Model

Description

The PI74LPT652S is a low-voltage BiCMOS Octal Transceiver with Tri-State Outputs manufactured by Pericom Semiconductor. This transceiver is designed for bi-directional data communication between two buses. It is typically used in applications requiring high-speed data transfer and low power consumption.

Applications

  • Memory interface circuits.
  • Data bus transceivers.
  • Backplane transceivers.
  • Level translation circuits.
  • High-speed data communication systems.

Features

  • Bi-Directional Data Communication: Allows data to be transferred in both directions between two buses.
  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • Tri-State Outputs: Allows for isolation of the device from the bus when not transmitting.
  • High-Speed Data Transfer: Supports high-speed data communication.
  • Octal Configuration: Eight channels for parallel data transfer.

Benefits

  • Increased Data Throughput: Enables high-speed data transfer between buses.
  • Reduced Power Consumption: Low voltage operation minimizes power requirements.
  • Improved System Performance: Fast data transfer and low propagation delays enhance system performance.
  • Design Flexibility: Bi-directional data communication and tri-state outputs provide design flexibility.
  • Cost-Effective: Offers a competitive solution for bus transceiver applications.

Additional Details

The PI74LPT652S includes enable inputs that allow for controlling the direction of data flow and for disabling the outputs. It is available in a variety of packages, including SOIC and TSSOP. The device is designed to minimize signal reflections and ensure signal integrity. It's often used in applications where multiple devices share a common bus.

Detailed specifications such as propagation delays, power consumption, operating voltage range, and input/output characteristics can be found in the Pericom Semiconductor datasheet for the PI74LPT652S. Proper termination techniques should be used to minimize signal reflections and ensure signal integrity.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess