EN
  • EN
  • DE

1814702

Part No 1814702
Manufacturer Phoenix Contact
Catalog Solid State Lighting Connectors
Description CONN TERM BLOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr Phoenix Contact
Series COMBICON PTSM
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 2
Mounting Type Surface Mount
Termination Solder
Pitch 0.098" (2.50mm)
Features Solder Retention
Housing Color White
Wire Gauge 20-26 AWG
Housing Material Polyamide (PA), Nylon
Voltage Rating 150V
Current Rating (Amps) 5A
Standard Package 400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854202-1814702
Ultra Librarian 3D Model Ultra Librarian 1814702 CAD Model

Description

The 854202-1814702 is a solid-state lighting connector assembly from the COMBICON PTSM series.

  • Positions: 2
  • Pitch: 0.098" (2.50mm)
  • Features: Solder Retention
  • Connector Type: Receptacle
  • Termination: Poke-In Wire
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel or Cut Tape
  • Wire Gauge: 20-26 AWG
  • Voltage Rating: 150V
  • Housing Material: Polyamide (PA) and Nylon
  • Housing Color: White
  • Package Quantity: 400 pieces
  • Style: Board to Cable/Wire
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Product Status: Active
  • Manufacturer: Phoenix Contact

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Lowest to $0.3566
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR / Connector Tube For 7.5mm Connector
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess