Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 283037-PT5044
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT5044 CAD Model

Description

The Pulse PT5044 is a common mode choke designed to suppress common mode noise in various electronic circuits. Common mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards. This particular choke is manufactured by Pulse, a well-known provider of electronic components. It is designed to attenuate unwanted noise that is common to all lines in a circuit, preventing it from propagating and affecting other sensitive components or systems.

Applications

  • Power Supplies
  • USB Interfaces
  • Data Communication Lines (e.g., Ethernet)
  • Audio Equipment
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals.
  • Compact Size: Designed to fit in space-constrained applications.
  • Wide Frequency Range: Operates effectively over a broad range of frequencies.
  • High Current Capacity: Can handle significant current levels without saturation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.
  • Durable Construction: Built to withstand harsh environmental conditions.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the overall performance of electronic devices.
  • Improved Signal Integrity: Enhances signal quality by suppressing unwanted noise.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC regulatory requirements.
  • Increased System Reliability: Protects sensitive components from noise-induced failures.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Solution: Provides a cost-effective way to reduce EMI.

Additional Details

The PT5044 common mode choke typically features a ferrite core wound with two identical windings. These windings are configured such that the magnetic fields generated by the differential mode currents cancel each other out, while the magnetic fields generated by the common mode currents add up, creating a high impedance to common mode noise. The impedance characteristics are usually specified in the datasheet, along with the rated current, inductance, and DC resistance. When selecting a common mode choke, it's crucial to consider the operating frequency, current requirements, and the desired level of noise attenuation. The physical dimensions and mounting style should also be considered to ensure proper integration into the target application.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM5197K-W-F20(TE1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM358CG-TE2-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM5210RB
NJR Corporation/NJRC
SINGLE-SUPPLY DUAL HIGH CURRENT OPERATIONAL AMPLIFIER  
Lowest to $1.0201
ECAD model for NJM3414AD
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2806DL3-3342-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJU211M-TE1-#ZZZB
NJR Corporation/NJRC
PRECISION VOLTAGE COMPARATOR
Lowest to $2.5600
ECAD model for NJM311D
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM6319AM
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3414M-TE2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention