EN
  • EN
  • DE

AR8030AL1AR

Part No AR8030AL1AR
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045932-AR8030AL1AR
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR8030AL1AR CAD Model

Description

The AR8030-AL1AR is a Qualcomm Atheros single-port 10/100/1000 Mbps Gigabit Ethernet PHY transceiver. It's designed to provide high-speed Ethernet connectivity for various applications, including networking devices, embedded systems, and consumer electronics. This chip integrates all the necessary functions to transmit and receive data over a Gigabit Ethernet network.

Applications

  • Networking devices (routers, switches, hubs)
  • Embedded systems
  • Consumer electronics (smart TVs, gaming consoles)
  • Industrial automation equipment
  • Security systems

Features

  • Single-port 10/100/1000 Mbps Gigabit Ethernet PHY transceiver
  • IEEE 802.3 compliant
  • Supports Auto-MDIX
  • Integrated termination resistors
  • Low power consumption
  • Compact package size

Benefits

  • Provides high-speed Ethernet connectivity.
  • Enables seamless integration into various devices.
  • Automatically detects and corrects cable polarity.
  • Reduces external component count.
  • Extends battery life in portable devices.
  • Reduces board space requirements.

Additional Details

The AR8030-AL1AR supports IEEE 802.3 standards for 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet. It features Auto-MDIX functionality, which automatically detects and corrects cable polarity, eliminating the need for crossover cables. The integrated termination resistors reduce the need for external components, simplifying the design and reducing the board space. This Gigabit Ethernet PHY transceiver is commonly used in networking devices and embedded systems requiring high-speed and reliable Ethernet connectivity.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess