EN
  • EN
  • DE

2SB799

Part No 2SB799
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description PNP SILICON EPITAXIAL TRANSISTOR POWER MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 154931-2SB799
Popularity Medium
Supply and Demand Status Balance
Family Name 2SB799
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SB799 CAD Model

Description

Overview of 2SB799

The 2SB799 is a robust PNP transistor ideal for a range of electronic tasks, offering great performance and reliability. This transistor stands out in the field of electronic components for its adaptability and efficiency.

Features and Benefits

  • High Voltage Handling: The 2SB799 can handle substantial voltage, ensuring that it is suitable for heavy-duty applications.
  • Enhanced Switching Speed: Optimized for rapid switching operations, making it perfect for high-frequency applications.
  • Thermal Stability: Maintains reliable performance even when subjected to high power tasks and temperature variations.
  • Reliable Construction: Made with precision for durability, assuring a long lifespan in electronic circuits.

Applications

  • DC Motor Control: Used in circuits controlling DC motor speed and direction.
  • Inverter Circuits: Key component in inverter design for power conversion.
  • Linear Amplifiers: Plays a critical role in amplifying small input signals in various devices.
  • Signal Amplification: Effectively amplifies weak signals for improved clarity and strength.

Additional Details

Engineered for excellence, the 2SB799 enhances electronic circuits with its remarkable performance features. Its high switching speed and voltage capabilities make it essential for developing sophisticated electronic systems. It is especially beneficial in high-performance devices that demand reliability and efficiency, such as sound systems, radio frequency transmitters, and power management circuits. The 2SB799 not only improves system performance but also contributes to the miniaturization efforts of contemporary electronic systems, promoting compact yet powerful product designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
5,815+ $0.0172 $100.0180
9,040+ $0.0166 $150.0640
12,990+ $0.0154 $200.0460
16,895+ $0.0148 $250.0460
21,130+ $0.0142 $300.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess