EN
  • EN
  • DE

HIP6019BCBZ

Part No HIP6019BCBZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Advanced Dual PWM and Dual Linear Power Control | IC REG QUAD BUCK/LNR SYNC 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Switching Frequency 215kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 5V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Family Part Number HIP6019B
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1180768-HIP6019BCBZ
Manufacturer Homepage www.intersil.com/cda/home
Family Name HIP6019
Introduction Date September 28, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HIP6019BCBZ CAD Model

Description

The HIP6019BCBZ is a highly integrated power management IC (PMIC) from Renesas Electronics America, designed to provide comprehensive voltage regulation for advanced microprocessor-based systems. This device combines linear and switching regulators to efficiently manage power distribution and optimize system performance. It is particularly well-suited for applications requiring multiple voltage rails and stringent power sequencing requirements.

Applications

  • Desktop computers
  • Notebook computers
  • Server systems
  • Graphics cards
  • Industrial PCs
  • Embedded systems

Features

  • Dual synchronous buck controllers: Provides efficient step-down voltage conversion.
  • Integrated linear regulators: Offers low-noise voltage regulation for sensitive analog circuits.
  • Adjustable output voltage: Allows for fine-tuning of voltage rails to meet specific system requirements.
  • Overvoltage protection: Prevents damage to the system from excessive voltage levels.
  • Undervoltage protection: Ensures stable operation by detecting and responding to low voltage conditions.
  • Thermal shutdown protection: Protects the IC from overheating by shutting down the device in case of excessive temperature.
  • Power-good indicator: Signals when the output voltages are within the specified range.

Benefits

  • Improved system efficiency: Synchronous buck controllers minimize power losses and enhance overall efficiency.
  • Reduced component count: Integration of multiple regulators reduces the number of discrete components required.
  • Enhanced system reliability: Overvoltage, undervoltage, and thermal shutdown protection features safeguard the system from potential damage.
  • Simplified design: Integrated features and adjustable parameters streamline the design process.
  • Optimized power sequencing: Ensures proper power-up and power-down sequencing to prevent system instability.

Additional Details

The HIP6019BCBZ is designed to operate over a wide input voltage range, providing flexibility in various power supply configurations. Its integrated linear regulators offer low-noise performance, making it suitable for powering sensitive analog circuits such as audio amplifiers and data converters. The device features adjustable output voltage levels, allowing designers to fine-tune the voltage rails to meet specific system requirements. The HIP6019BCBZ incorporates comprehensive protection features, including overvoltage, undervoltage, and thermal shutdown protection, ensuring robust and reliable operation. A power-good indicator signals when the output voltages are within the specified range, providing valuable feedback to the system. The device is available in a compact package, minimizing board space requirements. Specific electrical characteristics and application guidelines can be found in the datasheet. Proper layout and thermal management are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4104 $50.4624
15+ $6.9008 $103.5120
23+ $6.6852 $153.7596
31+ $6.4695 $200.5545
40+ $6.2539 $250.1560
54+ $5.6069 $302.7726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess