EN
  • EN
  • DE

RD74LVC04BFPEL

Part No RD74LVC04BFPEL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Hex Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292388-RD74LVC04BFPEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC04BFPEL CAD Model

Description

The RD74LVC04BFPEL is a hex inverter manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) logic family, known for its low voltage operation and high-speed performance. This device contains six independent inverters, each performing a logical NOT operation on its input signal.

Applications:

  • Digital Logic Circuits: Implementing logic functions in digital systems.
  • Signal Inversion: Inverting digital signals for various purposes.
  • Oscillator Circuits: Creating simple oscillator circuits.
  • Buffering: Driving high-capacitance loads.
  • Interface Circuits: Interfacing between different logic families.

Features:

  • Low-Voltage Operation: Operates at 3.3V or 5V power supplies.
  • High-Speed Performance: Fast propagation delay for high-frequency applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • CMOS Technology: Provides high noise immunity.
  • Surface Mount Package: Facilitates automated assembly processes.

Benefits:

  • Fast Switching Speeds: Enables high-speed digital processing.
  • Energy Efficient: Extends battery life in portable devices.
  • Reliable Operation: Provides consistent performance in various operating conditions.
  • Easy to Use: Simple to integrate into digital circuits.
  • Compact Design: Saves space on printed circuit boards.

Additional Details:

The RD74LVC04BFPEL is typically available in a surface-mount package such as SOP (Small Outline Package). Key parameters include propagation delay, operating voltage range, input voltage levels, and output drive current. Engineers should consult the datasheet for detailed electrical characteristics. This hex inverter is widely used in digital logic circuits where signal inversion and buffering are required. Its low-voltage operation and high-speed performance make it suitable for modern electronic devices. The small form factor and ease of use contribute to its popularity in a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess