EN
  • EN
  • DE

UPD720114GA-9EU-A

Part No UPD720114GA-9EU-A
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description MOS INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404755-UPD720114GA-9EU-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720114GA-9EU-A CAD Model

Description

The UPD720114GA-9EU-A is a USB host controller manufactured by Renesas Electronics America. It's designed to enable USB connectivity and communication between a host system and USB peripherals, managing data transfer and device configuration according to the USB standards.

Applications

  • Embedded Systems: Integrating USB host capabilities in embedded systems for applications like industrial control and data acquisition.
  • Single-Board Computers (SBCs): Enabling USB functionality on SBCs used in development, prototyping, and specialized computing applications.
  • Instrumentation: Supporting USB-based instrumentation and measurement devices for automated data collection and control systems.
  • Point-of-Sale (POS) Systems: Providing connectivity for USB peripherals such as barcode scanners, receipt printers, and payment terminals in retail and service environments.
  • Industrial Automation: Facilitating communication with USB-based industrial devices including sensors, actuators, and programmable logic controllers (PLCs).

Features

  • USB 2.0 Compliant: Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB data transfer rates.
  • Host Controller Interface: Provides a standard host controller interface to simplify integration with different host systems.
  • Integrated Transceiver: Includes a built-in USB transceiver to minimize external component count and streamline board design.
  • Root Hub Functionality: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration processes.
  • Power Management Features: Incorporates power management capabilities to minimize power consumption during idle or low-activity states.

Benefits

  • Enhanced USB Connectivity: Provides seamless integration of USB peripherals with embedded systems and host computing platforms.
  • Simplified System Design: Reduces design complexity by integrating a transceiver and offering a standardized host controller interface.
  • Improved Data Transfer Performance: Enables high-speed USB data transfer rates, enhancing performance in data-intensive applications.
  • Reduced Power Consumption: Minimizes power usage and extends battery life in portable applications through power management functionalities.
  • Cost-Effective USB Solution: Offers a cost-effective solution for adding USB host functionality to various embedded and industrial applications.

Additional Details

The UPD720114GA-9EU-A typically interfaces with a host system via a PCI or similar bus interface. It manages the complexity of the USB protocol, including device enumeration, configuration, and data transfer. Correct driver support is crucial for proper operation on the host operating system. Specific package details and operating temperature ranges may vary.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4747 $60.2217
26+ $4.4918 $116.7868
40+ $4.3520 $174.0800
55+ $4.2111 $231.6105
71+ $4.0714 $289.0694
95+ $3.6498 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess