EN
  • EN
  • DE

RT9166-12GXL

Part No RT9166-12GXL
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300/600mA, Ultra-Fast Transient Response LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184501-RT9166-12GXL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9166-12GXL CAD Model

Description

The RT9166-12GXL is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable 1.2V output voltage from a higher input voltage, even when the input voltage is close to the output. It's commonly used in various electronic devices to supply power to sensitive components requiring a clean and stable voltage source.

Applications:

  • Microcontrollers: Powering the core logic of microcontrollers in embedded systems.
  • FPGA and CPLD Devices: Providing a stable voltage supply for programmable logic devices.
  • Memory Modules: Regulating voltage for SDRAM, DDR memory, and other memory components.
  • Real-Time Clocks (RTC): Ensuring accurate timekeeping by providing a stable voltage to RTC chips.
  • Low-Power Microprocessors: Powering the processor cores in portable devices.

Features:

  • Fixed 1.2V Output: Provides a stable and accurate 1.2V output voltage.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • High Accuracy: Ensures a precise output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors.

Benefits:

  • Stable Power Supply: Provides a clean and reliable 1.2V power source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Protection Against Overload: Overcurrent and thermal shutdown protection prevent damage in case of faults.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Compact Size: Suitable for space-constrained applications due to its small package size.

Additional Details:

The RT9166-12GXL typically operates with a wide input voltage range. Consult the official Richtek datasheet for the RT9166-12GXL to determine the specific input voltage range, maximum output current, package type, and other electrical characteristics. The GXL suffix likely refers to the package type or specific performance characteristics, which should be verified in the datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess