EN
  • EN
  • DE

R1161N261D-TR

Part No R1161N261D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287288-R1161N261D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161N261D-TR CAD Model

Description

The R1161N261D-TR is a low-dropout (LDO) voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable output voltage even when the input voltage is close to the desired output, making it suitable for applications where battery voltage may decrease over time or where there are voltage fluctuations in the system.

Applications:

  • Power management in portable electronics: Used in smartphones, tablets, and other battery-powered devices.
  • Voltage regulation for microcontrollers: Providing a stable supply voltage for MCUs.
  • Post-regulation for DC-DC converters: Improving output voltage accuracy and reducing ripple.
  • Power supplies for sensors: Providing a clean and stable voltage source for accurate sensor readings.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.
  • Small Package Size: Allows for compact designs.

Benefits:

  • Extended Battery Life: Due to its low dropout voltage and high efficiency, it can help extend battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal shutdown features improve system reliability.
  • Stable Performance: Provides a stable and precise output voltage, which can improve the performance of the circuits it powers.
  • Reduced Board Space: The small package size allows for a more compact design.

The '261' in the part number typically refers to a 2.6V output voltage. The 'D' often indicates specific performance characteristics or package type. As with all electronic components, it's essential to consult the official Ricoh datasheet for the R1161N261D-TR to obtain definitive specifications. Key parameters to verify include the input voltage range, output current capability, dropout voltage at various load currents, quiescent current, and thermal characteristics. The datasheet will also specify recommended external components, such as input and output capacitors, to ensure stability and optimal performance. The -TR suffix indicates tape and reel packaging for automated assembly. The regulator also likely includes features such as short-circuit protection and soft-start to minimize inrush current during startup.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess