The R1170D291A-TR-FA is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to provide a stable and regulated output voltage, even with fluctuations in the input voltage or load current. This regulator is commonly used in various electronic devices to ensure consistent performance and protect sensitive components from overvoltage or undervoltage conditions.
Applications:
- Power management in portable devices
- Voltage stabilization for microcontrollers
- Post-regulation for DC-DC converters
- Battery-powered equipment
Features:
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Small package size
- High accuracy output voltage
Benefits:
- Efficient power conversion, extending battery life
- Protection against damage from overcurrent conditions
- Prevention of thermal damage to the regulator and surrounding components
- Compact design for space-constrained applications
- Stable and reliable voltage supply
Additional Details:
The R1170D291A-TR-FA typically provides a fixed output voltage of 2.9V (as indicated by the "29" in the part number), although this should be verified with the datasheet. The low dropout voltage allows the regulator to maintain a stable output even when the input voltage is close to the output voltage. The overcurrent protection limits the output current to prevent damage during short-circuit conditions. The thermal shutdown feature disables the regulator if the junction temperature exceeds a safe limit. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the Ricoh datasheet for this part.