EN
  • EN
  • DE

R1173S251B-E2-F

Part No R1173S251B-E2-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287429-R1173S251B-E2-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1173S251B-E2-F CAD Model

Description

The R1173S251B-E2-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage of 2.5V, even with variations in input voltage or load current. This regulator is commonly used in a variety of electronic devices to ensure proper operation of sensitive components.

Applications

  • Power management in mobile devices: Smartphones, tablets, and other portable electronics.
  • Voltage regulation for microcontrollers: Ensuring stable power supply for reliable microcontroller operation.
  • Battery-powered devices: Optimizing battery life by providing efficient voltage regulation.
  • Sensor circuits: Providing stable voltage to sensitive sensors for accurate readings.
  • Industrial control systems: Regulating voltage for various components within control systems.

Features

  • High output voltage accuracy: Typically ±1.0% accuracy, ensuring precise voltage regulation.
  • Low dropout voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Low quiescent current: Consumes minimal current when not actively regulating, extending battery life.
  • Overcurrent protection: Prevents damage to the regulator and connected circuitry in case of excessive load current.
  • Thermal shutdown protection: Shuts down the regulator if it overheats, preventing damage.
  • Small package size: Available in compact packages for space-constrained applications.

Benefits

  • Improved system stability: Provides a stable and reliable power supply, preventing voltage fluctuations that can cause system malfunctions.
  • Extended battery life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Protection against damage: Overcurrent and thermal shutdown protection safeguard the regulator and connected components.
  • Simplified design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Increased reliability: Robust design and protection features ensure reliable operation in harsh environments.

Additional Details

The R1173S251B-E2-F typically operates with an input voltage range of 1.7V to 5.5V. It is available in a SOT-23-5 package. The operating temperature range is -40°C to +85°C. It is designed to be RoHS compliant. This regulator is suitable for a wide range of applications where a stable and efficient 2.5V power supply is required. The device also often integrates a chip enable pin for easy on/off control and power saving during periods of inactivity.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1628 $60.9768
14+ $8.3379 $116.7306
22+ $8.0781 $177.7182
30+ $7.8170 $234.5100
39+ $7.5572 $294.7308
52+ $6.7752 $352.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess