EN
  • EN
  • DE

R1173S331B-E2-F

Part No R1173S331B-E2-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287430-R1173S331B-E2-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1173S331B-E2-F CAD Model

Description

The R1173S331B-E2-F is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage of 3.3V. This IC is widely used in various electronic devices to ensure consistent and reliable power supply to sensitive components, even when the input voltage fluctuates or the load current changes.

Applications

  • Powering Microcontrollers: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Portable Electronics: Voltage regulation in smartphones, tablets, and other battery-powered devices.
  • Sensor Power Supply: Supplying a clean and stable voltage to sensors for accurate data acquisition.
  • Wireless Communication Modules: Ensuring reliable power for Wi-Fi, Bluetooth, and other wireless modules.
  • Industrial Automation: Voltage regulation in control systems and other industrial equipment.

Features

  • Output Voltage: Fixed 3.3V output voltage.
  • High Accuracy: Typically ±1.0% output voltage accuracy over temperature.
  • Low Dropout Voltage: Low dropout voltage characteristics for efficient operation with low input voltage differences.
  • Low Quiescent Current: Low current consumption in standby mode for extended battery life.
  • Overcurrent Protection: Built-in overcurrent protection to prevent damage from excessive load current.
  • Thermal Shutdown: Thermal shutdown protection to prevent damage from overheating.
  • Compact Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a stable and regulated 3.3V output, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the IC and connected circuitry from damage.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • High Efficiency: Low dropout voltage ensures efficient power conversion, minimizing power loss.

Additional Details

The R1173S331B-E2-F typically operates with an input voltage range of 1.7V to 5.5V. The operating temperature range is -40°C to +85°C. It is designed to be RoHS compliant, minimizing the environmental impact. This regulator is ideal for applications where a stable, efficient, and reliable 3.3V power supply is critical. The device also includes an enable pin, allowing the regulator to be switched on and off for power saving purposes. Its small size and minimal external component requirements make it suitable for a wide range of applications, including portable electronics, industrial control systems, and sensor applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess