EN
  • EN
  • DE

R1180D291B-TR

Part No R1180D291B-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case SOT-463
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755828-R1180D291B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180D291B-TR CAD Model

Description

The R1180D291B-TR is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to provide a stable and regulated output voltage for various electronic applications. This particular model is part of Ricoh's extensive line of power management solutions, known for their efficiency and reliability.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices to regulate power to critical components.
  • Wearable Electronics: Provides stable voltage for smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules in IoT applications.
  • Power Management Units (PMUs): Integrated into PMUs for more complex power regulation and distribution.
  • Battery-Powered Equipment: Efficiently regulates voltage in battery-operated devices, extending battery life.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected components.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if it overheats, preventing damage.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life.
  • Stable System Performance: Accurate output voltage ensures reliable operation of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the regulator and the load.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Efficiency: Low dropout voltage minimizes power loss and heat generation.

Additional Details

The R1180D291B-TR is typically available in a small surface-mount package, making it suitable for high-density circuit boards. The "291" in the part number typically indicates a 2.9V output voltage, but this needs to be verified with the official datasheet. The "-TR" suffix usually denotes tape and reel packaging for automated assembly. For detailed specifications, including input voltage range, output current capability, and operating temperature range, refer to the official Ricoh datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess