EN
  • EN
  • DE

RP101N151D-TR-F

Part No RP101N151D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298076-RP101N151D-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP101N151D-TR-F CAD Model

Description

The Ricoh RP101N151D-TR-F is a low-dropout (LDO) regulator designed for applications requiring a stable and efficient power supply. It features a low quiescent current to extend battery life and is available in a small package size for space-constrained applications. This regulator provides precise voltage regulation and protection features, making it suitable for various portable and battery-powered devices.

Applications

  • Smartphones and mobile devices: Powering core logic and peripheral components.
  • Wearable devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • IoT devices: Power supply for sensors, microcontrollers, and communication modules.
  • Portable medical devices: Providing stable voltage for monitoring and diagnostic equipment.
  • Wireless communication modules: Powering Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from overload conditions.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Compact Package: Allows for integration into small form-factor devices and space-constrained applications.

Benefits

  • Extended Battery Life: Reduced power consumption leads to longer operational time for battery-powered devices.
  • Improved System Stability: Accurate voltage regulation enhances the reliability and performance of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features prevent damage from electrical faults and overheating.
  • Compact Design: Small package size enables integration into miniaturized and portable devices.
  • Simplified Power Management: Provides a stable and regulated voltage source, simplifying power supply design.

Additional Details

The RP101N151D-TR-F operates with an input voltage range, delivering a fixed output voltage of 1.5V with high accuracy. It features a built-in overcurrent protection circuit that limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal shutdown protection feature disables the output when the junction temperature exceeds a specified threshold, protecting the regulator from overheating. The device is available in a compact package, making it ideal for applications where board space is limited.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess