EN
  • EN
  • DE

AN87C196KS

Part No AN87C196KS
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description AN87C196KS Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045072-AN87C196KS
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN87C196KS CAD Model

Description

The AN87C196KS, supplied by Rochester Electronics, is a 16-bit embedded microcontroller designed for a wide range of industrial, automotive, and consumer applications. As a discontinued part from original manufacturers, Rochester Electronics ensures its continued availability, allowing for maintenance and production of legacy systems. This microcontroller features a high-performance core, integrated peripherals, and memory, making it suitable for real-time control, data acquisition, and embedded systems.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Automotive Systems: Integrated into engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Robotics: Employed in robotic control systems for motion control, sensor data processing, and task execution.
  • Consumer Electronics: Suitable for use in appliances, home automation systems, and gaming devices.
  • Medical Devices: Used in medical instrumentation and control systems for monitoring and diagnostic equipment.

Features:

  • 16-bit CPU Core: High-performance processing capability for efficient execution of control algorithms.
  • Integrated Memory: Includes on-chip RAM and ROM for program and data storage.
  • Integrated Peripherals: Features timers, counters, serial communication interfaces (UART, SPI), and analog-to-digital converters (ADCs).
  • PWM Outputs: Offers pulse-width modulation (PWM) outputs for motor control and power management applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time response to external events.

Benefits:

  • High Performance: Delivers efficient processing power for real-time control and data processing applications.
  • Versatile Integration: Integrated peripherals enable flexible system design and reduce external component count.
  • Long-Term Availability: Rochester Electronics ensures continued availability of the device for legacy systems.
  • Reliable Operation: Designed for robust operation in harsh industrial and automotive environments.
  • Simplified Development: Supports standard development tools and programming languages.

The AN87C196KS microcontroller is typically packaged in a surface-mount package, which facilitates easy integration into printed circuit boards (PCBs). It operates over a wide temperature range, making it suitable for industrial and automotive applications. The microcontroller supports various operating modes, including power-saving modes to reduce power consumption when the system is idle. The device also includes built-in debugging features, which simplify software development and troubleshooting. With Rochester Electronics ensuring its continued availability, the AN87C196KS provides a reliable solution for maintaining and extending the lifespan of existing systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess