EN
  • EN
  • DE

2SA1776

Part No 2SA1776
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High-voltage Switching Transistor (-400V, -0.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124549-2SA1776
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1776 CAD Model

Description

The 2SA1776 is a PNP bipolar transistor manufactured by Rohm Semiconductor. It's designed for audio amplification and general-purpose switching applications. The transistor is particularly well-suited for amplifying audio signals, but can also be used in various electronic circuits requiring a PNP transistor for switching or amplification.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio amplification stages.
  • General Purpose Amplification: Suitable for various small-signal amplification applications.
  • Switching Circuits: Can be used as a switch in electronic circuits.
  • Analog Signal Processing: Used in analog signal processing applications.
  • Voltage Amplifiers: Suitable for use in circuits requiring voltage amplification.

Features:

  • PNP Bipolar Transistor: A common and versatile transistor type.
  • High Current Gain (hFE): Provides significant amplification of the input signal.
  • Low Noise Figure: Minimizes noise in audio applications.
  • Low Saturation Voltage (VCE(sat)): Reduces power loss and heat generation.
  • High Transition Frequency (fT): Allows for operation at higher frequencies.

Benefits:

  • Improved Audio Quality: Low noise figure ensures high-quality audio amplification.
  • Efficient Amplification: High current gain allows for efficient signal amplification.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss.
  • Compact Size: Allows for integration into small form factor devices.

Specifications:

The 2SA1776 typically features a Collector-Emitter Voltage (VCEO) of -50V, a Collector Current (IC) of -150mA, and a Collector Power Dissipation (PC) of 250mW. The DC Current Gain (hFE) is typically between 200 and 400. The device is commonly packaged in a SOT-23 package. Refer to the manufacturer's datasheet for precise and up-to-date specifications.

The 2SA1776 transistor provides excellent performance for audio amplification and general-purpose switching applications. Its combination of high gain, low noise, and efficient operation makes it a good choice for a variety of electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess