EN
  • EN
  • DE

2SC4015 TV2N

Part No 2SC4015 TV2N
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 743694-2SC4015 TV2N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4015 TV2N CAD Model

Description

The 2SC4015 TV2N is a silicon NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. The 'TV2N' suffix likely indicates a specific production batch or characteristic grading. This transistor is commonly used in various amplification and switching applications, particularly in VHF and UHF circuits.

Applications:

  • VHF/UHF Amplifiers: Used in high-frequency amplifier stages for radio and television applications.
  • Oscillator Circuits: Suitable for oscillator designs requiring stable high-frequency performance.
  • Mixer Stages: Can be employed as a mixer in communication receivers.
  • High-Speed Switching: Used in switching circuits requiring fast transition times.
  • RF Modulators: Used in RF signal generation and modulation circuits.

Features:

  • NPN Bipolar Junction Transistor: Based on a reliable and well-established transistor technology.
  • High Transition Frequency (fT): Designed for excellent performance at high frequencies (VHF/UHF).
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier circuits.
  • High Power Gain: Provides substantial signal amplification.
  • Small Package Size: Typically available in a compact surface-mount package (e.g., SOT-23).

Benefits:

  • Excellent High-Frequency Performance: Enables stable and efficient amplification at VHF and UHF frequencies.
  • Low Noise: Improves signal-to-noise ratio in sensitive receiver applications.
  • High Gain: Reduces the number of amplifier stages required.
  • Small Size: Facilitates miniaturization of electronic devices.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Typical specifications include a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 30mA, and a transition frequency (fT) around 5 GHz. The noise figure is typically around 1.5dB at 1 GHz. The 'TV2N' marking may indicate specific hFE (DC current gain) binning or other electrical characteristics. Refer to the Rohm Semiconductor datasheet for precise specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess