EN
  • EN
  • DE

DTA143ZUB

Part No DTA143ZUB
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description -100mA / -50V Digital transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170146-DTA143ZUB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA143ZUB CAD Model

Description

The DTA143ZUB is a PNP digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. This device integrates a PNP transistor with built-in bias resistors, reducing external component count and simplifying circuit design. Its 'END-OF-LIFE' status suggests that it might be challenging to source for new designs, and alternatives should be considered. It is commonly used in switching applications where a simple, space-saving solution is required.

Applications

  • Switching Circuits: General-purpose switching applications, driving small loads.
  • Inverter Circuits: Simple digital signal inverters.
  • Level Shifting: Shifting voltage levels in digital circuits.
  • Load Drivers: Driving LEDs or small relays.
  • Portable Devices: Applications where space is limited and component count must be minimized.

Features

  • Integrated Bias Resistors: Built-in resistors for base biasing, simplifying circuit design.
  • PNP Transistor: Offers PNP transistor characteristics for specific applications.
  • Small Package: Typically available in small surface-mount packages like SOT-323.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Reduced Component Count: Integrated resistors minimize external components, saving board space.
  • Simplified Circuit Design: Simplifies design and reduces assembly complexity.
  • Cost-Effective: Can reduce overall system cost due to fewer external components.
  • Improved Reliability: Fewer components potentially lead to higher reliability.
  • Space Saving: Small package allows for high-density board layouts.

Additional Details

The DTA143ZUB typically comes in a SOT-323 or similar small surface-mount package. The specific resistor values are predetermined and specified in the datasheet. It is crucial to consult the Rohm Semiconductor datasheet for detailed electrical characteristics, including voltage and current ratings, resistor values, and switching speeds. Since this part is END-OF-LIFE, sourcing might be limited, and potential replacements should be evaluated for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess