EN
  • EN
  • DE

DTC043EM

Part No DTC043EM
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170197-DTC043EM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC043EM CAD Model

Description

The DTC043EM is a digital transistor (BJT) manufactured by Rohm Semiconductor. This device features a built-in bias resistor network, which streamlines circuit design and minimizes the need for external components. This pre-biased transistor is optimized for applications requiring efficient switching and amplification, especially in compact electronic devices.

Applications

  • Switching circuits
  • Inverter applications
  • Load drivers
  • Digital circuits
  • Mobile phone applications

Features

  • Integrated bias resistors: Reduces external components and simplifies design.
  • Small package size: Ideal for space-constrained applications.
  • Reduces mounting costs: Fewer components to assemble.
  • NPN Transistor: Standard NPN configuration.
  • RoHS compliant: Lead-free and environmentally friendly.

Benefits

  • Simplified Circuit Design: The integrated bias resistors remove the need for calculating and placing external resistors, saving design time and reducing potential errors.
  • Reduced Board Space: By integrating the resistors into the transistor, the overall component count and board space requirements are significantly reduced, allowing for more compact designs.
  • Improved Circuit Reliability: Fewer external components and solder joints contribute to improved circuit reliability and reduced potential failure points.
  • Cost-Effective Solution: Lower component count and simplified assembly translate into reduced manufacturing costs.
  • Optimized Performance: The integrated resistors are precisely matched to the transistor characteristics, ensuring optimal performance in switching applications.

Additional Details

The DTC043EM includes a specific resistor configuration, generally with an input resistor (R1) value of 4.7 kΩ. The resistor ratio (R1/R2) is typically 1. This pre-determined configuration optimizes the input and base current relationship, which is crucial for switching applications. The device is commonly available in a small surface-mount package, such as a SOT-323 or similar. Ensure you consult the datasheet for detailed specifications, including maximum voltage and current ratings, to ensure the device operates within its safe operating area. Rohm Semiconductor manufactures this product according to RoHS standards, meaning it is lead-free and compliant with environmental regulations.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess