EN
  • EN
  • DE

FMG5 T148

Part No FMG5 T148
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-153
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 738285-FMG5 T148
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMG5 T148 CAD Model

Description

The FMG5 T148 is a digital transistor array (also known as a bias resistor transistor array or BRTA) manufactured by Rohm Semiconductor. These arrays integrate multiple bipolar junction transistors (BJTs) with built-in bias resistors into a single package, simplifying circuit design and reducing the number of external components required.

Applications

  • Digital Circuits: Driving digital logic gates, microcontrollers, and other digital ICs.
  • Switching Applications: Used as a general-purpose switch for controlling LEDs, relays, and other low-power devices.
  • Inverter Circuits: Can be used in simple inverter circuits.
  • Level Shifting: Interface between different voltage levels.
  • Load Driver: Drive small loads directly from a digital output.

Features

  • Built-in Bias Resistors: Simplifies circuit design and reduces the number of external components.
  • NPN Transistors Array: Contains multiple NPN BJTs.
  • Input Resistor (R1): Typically around 4.7 kΩ.
  • Base-Emitter Resistor (R2): Typically around 47 kΩ.
  • Surface Mount Package: Available in small surface mount packages like SOT-363.

Benefits

  • Reduced Component Count: Integration of bias resistors reduces the need for external resistors, saving board space and cost.
  • Simplified Circuit Design: Eliminates the need to calculate and select appropriate bias resistors.
  • Improved Reliability: Fewer external components result in fewer potential failure points.
  • Easy to Use: Simplified design makes it easier to implement in various applications.
  • Compact Size: Small surface mount package allows for high-density designs.

Additional Details

The FMG5 T148 typically features an input resistor (R1) of approximately 4.7 kΩ and a base-emitter resistor (R2) of approximately 47 kΩ. This configuration provides a defined input impedance and ensures that the transistors are properly biased when a signal is applied to the input. The integrated resistors are precisely matched to optimize performance and reduce variations. This component is usually housed in a small SOT-363 or similar surface-mount package for ease of assembly. Check the datasheet for specific voltage and current ratings, as well as the exact resistor values.

When using the FMG5 T148, the input signal is applied to the base through the input resistor (R1). The base-emitter resistor (R2) ensures that the transistor is turned off when the input signal is low. When the input signal is high enough, the transistor turns on, allowing current to flow from the collector to the emitter. This functionality makes it suitable for a variety of switching and amplification applications in digital circuits, where multiple transistors are required.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 230MHz, 180MHz 300mW Surface Mount 6-TSSOP
Need more? Email Us
Panasonic
TRANS PREBIAS DUAL NPN MINI6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 300mW Surface Mount MINI6-G1
Need more? Email Us
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0817
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9129 $58.2580
49+ $2.3909 $117.1541
75+ $2.3158 $173.6850
104+ $2.2407 $233.0328
134+ $2.1668 $290.3512
179+ $1.9427 $347.7433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess