The RQ3E100MNTB is an N-channel MOSFET manufactured by Rohm Semiconductor, primarily designed for use in power management and switching applications. Key attributes of this MOSFET are its low on-resistance and efficient switching characteristics.
Applications:
- Switching regulators
- DC-DC converters
- Load switching
- Motor control circuits
- Power supplies
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Surface mount packaging
- RoHS compliant
Benefits:
- Reduced power loss due to low on-resistance
- Efficient switching performance
- Compact design for space-saving applications
- Environmentally friendly
The RQ3E100MNTB operates as a voltage-controlled switch, where the voltage applied to the gate terminal governs the current flow between the drain and source terminals. The device's low on-resistance ensures minimal power dissipation during conduction, which significantly enhances overall efficiency. Its fast switching capabilities allow it to be employed in high-frequency switching circuits. The surface mount package facilitates automated assembly and reduces board space requirements.
Technical Specifications:
The RQ3E100MNTB typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating dependent on specific operating conditions and heat sinking. The on-resistance (RDS(on)) is typically in the milliohm range. The gate threshold voltage (VGS(th)) is a specific value necessary for device activation. The operating temperature range typically spans from -55°C to +150°C. The package type is generally a surface-mount package, such as a PowerPAK or similar. Proper thermal management, including heat sinking, is often required to maintain reliable performance, depending on the application and operating conditions.